Integrated Silicon Solution, Inc. Memory IS61WV102416ALL-20TLI

Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 20ns 48-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 20ns 48-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61WV102416ALL-20TLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 20ns 48-TSOP I

SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 20ns 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61WV102416ALL-20TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV102416ALL-20TLI
Memory IC and Storage Component 774-IS61WV102416ALL-20TLI
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416ALL-20TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416ALL- 20TLI can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS61WV102416ALL-20TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV102416ALL-20TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61WV102416ALL-20TLI - 1189259-IS61WV102416ALL-20TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61WV102416ALL-20TLI
1189259-IS61WV102416ALL-20TLI
Memory - SRAM - IS61WV102416ALL-20TLI 1189259-IS61WV102416ALL-20TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189259-IS61WV102416 ALL-20TLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 16Mb (1M x 16) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2.2V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189259-IS61WV102416ALL-20TLI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 2.2V

Buy Now
SRAM - Asynchronous Memory IC 16Mbit Parallel 20 ns 48-TSOP I

SRAM - Asynchronous Memory IC 16Mbit Parallel 20 ns 48-TSOP I

Buy Now Datasheet
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV102416ALL-20TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV102416ALL-20TLI
Integrated Circuits (ICs) - Memory - Memory IS61WV102416ALL-20TLI
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site
IC SRAM 16MBIT PARALLEL 48TSOP I

IC SRAM 16MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61WV102416ALL-20TLI-ND 774-IS61WV102416ALL-20TLI 1189259-IS61WV102416ALL-20TLI IS61WV102416ALL-20TLI IS61WV102416ALL-20TLI IS61WV102416ALL-20TLI IS61WV102416ALL-20TLI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61WV102416ALL-20TLI Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Supply Voltage 1.65V ~ 2.2V 1.65 1.65V ~ 2.2V 1.65V ~ 2.2V 1.65V ~ 2.2V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 4703BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - 448-CY62126EV30LL-55BVXETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 1000 kbits
View Details
4 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details