IC SRAM 36MBIT PARALLEL 165TFBGA Product overview: IS61VVPS204818B-166B
Win Source Part Number: 1231353-IS61VVPS2048
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Access Time: 3.8 ns
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61VVPS204818B166B3
ECCN: 3A991B2A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61VVPS204818
SRAM - Synchronous, SDR Memory IC 36Mb (2M x 18) Parallel 166MHz 3.8ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
IC SRAM 36MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 166 MHz 3.8 ns 165-TFBGA (13x15)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61VVPS204818B-166B3LI | 1231353-IS61VVPS204818B-166B3LI | IS61VVPS204818B-166B3LI-ND | IS61VVPS204818B-166B3LI | IS61VVPS204818B-166B3LI | IS61VVPS204818B-166B3LI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.8 ns | 3.8 ns | 3.8 ns | 3.8 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 36000 kbits | 36000 kbits | 2000 kbits | 36000 kbits | 36000 kbits | |
| Number of Words | 2000 k |