SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)
Win Source Part Number: 1017933-IS61VPS51236
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 2.6 ns
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete
IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61VPS51236A-250B3L
IC SRAM 18MBIT PARALLEL 165TFBGA
IC SRAM 18MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VPS51236A-250B3L-ND | 1017933-IS61VPS51236A-250B3L | 774-IS61VPS51236A-250B3L | IS61VPS51236A-250B3L | IS61VPS51236A-250B3L | IS61VPS51236A-250B3L |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA | |||
| Supply Voltage | 2.375V ~ 2.625V | 2.375V ~ 2.625V | 2.375 | 0degC ~ 70degC (TA) | 2.375V ~ 2.625V |