SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875487-IS61VPS25636A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: IS61VPS25636
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61VPS25636A-200TQL
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VPS25636A-200TQLI-ND | 875487-IS61VPS25636A-200TQLI | 774-IS61VPS25636A-200TQLI | IS61VPS25636A-200TQLI | IS61VPS25636A-200TQLI | IS61VPS25636A-200TQLI | IS61VPS25636A-200TQLI |
| Product Name | Memory | Memory - SRAM - IS61VPS25636A-200TQLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | |
| Package Type | 100-LQFP | QFP; 100-LQFP (14x20) | QFP; 100-LQFP | QFP; 100-LQFP | QFP | ||
| Supply Voltage | 2.375V ~ 2.625V | 2.375 | 2.375V ~ 2.625V | 2.375V ~ 2.625V | -40degC ~ 85degC (TA) |