SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 200MHz 3.1ns 165-TFBGA (13x15)
IC SRAM 4.5MBIT PAR 165TFBGA
IC SRAM 4.5MBIT PAR 165TFBGA
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VPS25618A-200B3I-TR-ND | IS61VPS25618A-200B3I-TR | IS61VPS25618A-200B3I-TR | IS61VPS25618A-200B3I-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA |