SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 250MHz 2.8ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
IC SRAM 36MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 250 MHz 2.8 ns 165-TFBGA (13x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VPS102436B-250B3L-ND | IS61VPS102436B-250B3L | IS61VPS102436B-250B3L | IS61VPS102436B-250B3L |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 36000 kbits | 36000 kbits | 1000 kbits | 36000 kbits |