Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 134549-IS61VPS102436
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 3.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Max Frequency: 166MHz
Alternative Parts (Cross-Reference): CY7C1440AV33-250AXI;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 166MHz 3.5ns 100-LQFP (14x20)
IC SRAM 36MBIT PARALLEL 100LQFP Product overview: IS61VPS102436A-166TQ
IC SRAM 36MBIT PARALLEL 100LQFP
IC SRAM 36MBIT PARALLEL 100LQFP
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 166 MHz 3.5 ns 100-LQFP (14x20)
IC SRAM 36MBIT PARALLEL 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 134549-IS61VPS102436A-166TQL | IS61VPS102436A-166TQL-ND | 774-IS61VPS102436A-166TQL | IS61VPS102436A-166TQL | IS61VPS102436A-166TQL | IS61VPS102436A-166TQL | IS61VPS102436A-166TQL |
| Product Name | Memory - SRAM - IS61VPS102436A-166TQL | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.5 ns | 3.5 ns | 3.5 ns | 3.5 ns | 3.5 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | QFP; 100-LQFP (14x20) | 100-LQFP | QFP | QFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 2.375 V ~ 2.625 V | 2.375V ~ 2.625V | 2.375 | 0degC ~ 70degC (TA) | 2.375V ~ 2.625V | 2.375V ~ 2.625V |