SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250MHz 2.6ns 100-LQFP (14x20)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189257-IS61VPS10241
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 2.6ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.375V ~ 2.625V
IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IS61VPS102418A-250TQ
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61VPS102418A-250TQL-ND | 1189257-IS61VPS102418A-250TQL | 774-IS61VPS102418A-250TQL | IS61VPS102418A-250TQL | IS61VPS102418A-250TQL | IS61VPS102418A-250TQL |
| Product Name | Memory | Memory - SRAM - IS61VPS102418A-250TQL | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 100-LQFP | QFP; 100-LQFP | QFP | |||
| Supply Voltage | 2.375V ~ 2.625V | 2.375V ~ 2.625V | 2.375 | 2.375V ~ 2.625V | 0degC ~ 70degC (TA) |