Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS61VPS102418A-250B3I

Description
Win Source Part Number: 1232350-IS61VPS10241 8A-250B3I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 2.6 ns Voltage - Supply: 2.375V ~ 2.625V Package / Case: 165-TBGA Supplier Device Package: 165-TFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61VPS102418A250B3I ; ECCN: 3A991B2A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232350-IS61VPS10241 8A-250B3I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 2.6 ns Voltage - Supply: 2.375V ~ 2.625V Package / Case: 165-TBGA Supplier Device Package: 165-TFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61VPS102418A250B3I ; ECCN: 3A991B2A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1232350-IS61VPS102418A-250B3I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1232350-IS61VPS102418A-250B3I
Integrated Circuits (ICs) - Memory 1232350-IS61VPS102418A-250B3I
Win Source Part Number: 1232350-IS61VPS10241 8A-250B3I Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 2.6 ns Voltage - Supply: 2.375V ~ 2.625V Package / Case: 165-TBGA Supplier Device Package: 165-TFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61VPS102418A250B3I ; ECCN: 3A991B2A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1232350-IS61VPS102418A-250B3I
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 2.6 ns
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61VPS102418A250B3I;
ECCN: 3A991B2A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now Datasheet
18Mb 250 MHz Memory IC and Storage Component - 774-IS61VPS102418A-250B3I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18Mb 250 MHz Memory IC and Storage Component
774-IS61VPS102418A-250B3I
18Mb 250 MHz Memory IC and Storage Component 774-IS61VPS102418A-250B3I
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250 MHz 2.6 ns 165-TFBGA (13x15) Product overview: IS61VPS102418A-250B3 I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 250 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 250 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61VPS102418A-2 50B3I can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250 MHz 2.6 ns 165-TFBGA (13x15) Product overview: IS61VPS102418A-250B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 250 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 250 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61VPS102418A-250B3I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1232350-IS61VPS102418A-250B3I 774-IS61VPS102418A-250B3I IS61VPS102418A-250B3I IS61VPS102418A-250B3I
Product Name Integrated Circuits (ICs) - Memory 18Mb 250 MHz Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 2.6 ns 2.6 ns 2.6 ns 2.6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 27C256-17/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 170 ns
Density 256 kbits
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details