Integrated Silicon Solution, Inc. 18Mb 200 MHz Memory IC and Storage Component IS61VPS102418A-200B3

Description
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200 MHz 3.1 ns 165-TFBGA (13x15) Product overview: IS61VPS102418A-200B3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 200 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 200 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61VPS102418A-2 00B3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200 MHz 3.1 ns 165-TFBGA (13x15) Product overview: IS61VPS102418A-200B3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 200 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 200 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61VPS102418A-2 00B3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18Mb 200 MHz Memory IC and Storage Component - 774-IS61VPS102418A-200B3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18Mb 200 MHz Memory IC and Storage Component
774-IS61VPS102418A-200B3
18Mb 200 MHz Memory IC and Storage Component 774-IS61VPS102418A-200B3
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200 MHz 3.1 ns 165-TFBGA (13x15) Product overview: IS61VPS102418A-200B3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 200 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 200 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61VPS102418A-2 00B3 can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200 MHz 3.1 ns 165-TFBGA (13x15) Product overview: IS61VPS102418A-200B3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Mb, 200 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 18Mb, 200 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61VPS102418A-200B3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1031662-IS61VPS102418A-200B3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1031662-IS61VPS102418A-200B3
Integrated Circuits (ICs) - Memory 1031662-IS61VPS102418A-200B3
Win Source Part Number: 1031662-IS61VPS10241 8A-200B3 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.1 ns Voltage - Supply: 2.375V ~ 2.625V Package / Case: 165-TBGA Supplier Device Package: 165-TFBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1031662-IS61VPS102418A-200B3
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.1 ns
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now Datasheet
Memory - IS61VPS102418A-200B3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61VPS102418A-200B3 1031662-IS61VPS102418A-200B3 IS61VPS102418A-200B3 IS61VPS102418A-200B3
Product Name 18Mb 200 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 3.1 ns 3.1 ns 3.1 ns 3.1 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - 16-100033-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers