Integrated Silicon Solution, Inc. Memory IS61VPD51236A-200B3-TR

Description
IC SRAM 18MBIT PARALLEL 165PBGA
Description
IC SRAM 18MBIT PARALLEL 165PBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The IS61VPD51236A-200B3-TR is a high-speed, low-power synchronous static RAM organized as 512K words by 36 bits, designed for burstable memory applications in communication and networking. It features an internal self-timed write cycle, individual byte write control, and global write capability, allowing for flexible data handling. The device supports clock-controlled operations with a maximum frequency of 250 MHz and an access time of 2.6 ns. It includes options for burst sequence control and has a snooze mode for reduced power consumption during standby. The memory is available in both 100-pin TQFP and 165-pin PBGA packages, with lead-free options. This product is suitable for applications requiring high-performance memory solutions.

Datasheet Summary
Powered by GS/AI

The IS61VPD51236A-200B3-TR is a high-speed, low-power synchronous static RAM organized as 512K words by 36 bits, designed for burstable memory applications in communication and networking. It features an internal self-timed write cycle, individual byte write control, and global write capability, allowing for flexible data handling. The device supports clock-controlled operations with a maximum frequency of 250 MHz and an access time of 2.6 ns. It includes options for burst sequence control and has a snooze mode for reduced power consumption during standby. The memory is available in both 100-pin TQFP and 165-pin PBGA packages, with lead-free options. This product is suitable for applications requiring high-performance memory solutions.

Suppliers

Company
Product
Description
Supplier Links
IC SRAM 18MBIT PARALLEL 165PBGA

IC SRAM 18MBIT PARALLEL 165PBGA

Supplier's Site Datasheet
SRAM - Quad Port, Synchronous Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-PBGA (13x15)

SRAM - Quad Port, Synchronous Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-PBGA (13x15)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number IS61VPD51236A-200B3-TR IS61VPD51236A-200B3-TR
Product Name Memory Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 3.1 ns 3.1 ns
Density 18000 kbits 18000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164S35FB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 64 kbits
View Details