SRAM - Synchronous, QUADP Memory IC 18Mb (512K x 36) Parallel 400MHz 8.4ns 165-LFBGA (15x17)
18Mb, QUAD (Burst of 4), Sync SRAM, 512K x 36, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS
SRAM - Synchronous, QUADP Memory IC 18Mbit Parallel 400 MHz 8.4 ns 165-LFBGA (15x17)
IC SRAM 18MBIT PARALLEL 165LFBGA
IC SRAM 18MBIT PARALLEL 165LFBGA
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61QDPB451236A-400M3LI-ND | 77T0749 | IS61QDPB451236A-400M3LI | IS61QDPB451236A-400M3LI | IS61QDPB451236A-400M3LI |
| Product Name | Memory | 18Mb, Quad (Burst Of 4), Sync Sram, 512K X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 165-LBGA | BGA; 165-LBGA | BGA |