SRAM - Synchronous, QUADP Memory IC 72Mb (4M x 18) Parallel 400MHz 8.4ns 165-LFBGA (15x17)
IC SRAM 72MBIT PARALLEL 165LFBGA
IC SRAM 72MBIT PARALLEL 165LFBGA
72Mb, QUAD (Burst of 4), Sync SRAM, 4M x 18, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS
SRAM - Synchronous, QUADP Memory IC 72Mbit Parallel 400 MHz 8.4 ns 165-LFBGA (15x17)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61QDPB44M18A-400M3L-ND | IS61QDPB44M18A-400M3L | IS61QDPB44M18A-400M3L | 77T0748 | IS61QDPB44M18A-400M3L |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 72Mb, Quad (Burst Of 4), Sync Sram, 4M X 18, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits | |
| Package Type | 165-LBGA | BGA; 165-LBGA |