SRAM - Synchronous, QUADP Memory IC 72Mb (2M x 36) Parallel 500MHz 8.4ns 165-LFBGA (15x17)
SRAM - Synchronous, QUADP Memory IC 72Mbit Parallel 500 MHz 8.4 ns 165-LFBGA (15x17)
IC SRAM 72MBIT PARALLEL 165LFBGA
72Mb, QUAD (Burst of 4), Sync SRAM, 2M x 36, 2.5 Read Latency, 165 Ball FBGA (15x17 mm),RoHS
IC SRAM 72MBIT PARALLEL 165LFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61QDPB42M36A-500M3LI-ND | IS61QDPB42M36A-500M3LI | IS61QDPB42M36A-500M3LI | 29X5461 | IS61QDPB42M36A-500M3LI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 72Mb, Quad (Burst Of 4), Sync Sram, 2M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm),rohs Integrated Silicon Solution (Issi) | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits | |
| Package Type | 165-LBGA | BGA; 165-LBGA |