Integrated Silicon Solution, Inc. Memory IS61QDP2B44M18A-400M3L

Description
SRAM - Synchronous, QUADP Memory IC 72Mb (4M x 18) Parallel 400MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet
Description
SRAM - Synchronous, QUADP Memory IC 72Mb (4M x 18) Parallel 400MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61QDP2B44M18A-400M3L-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QUADP Memory IC 72Mb (4M x 18) Parallel 400MHz 8.4ns 165-LFBGA (15x17)

SRAM - Synchronous, QUADP Memory IC 72Mb (4M x 18) Parallel 400MHz 8.4ns 165-LFBGA (15x17)

Buy Now Datasheet
72Mb, Quadp (Burst Of 4), Sync Sram, 4M X 18, 2.0 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) - 77T0760 - Newark, An Avnet Company
Chicago, IL, United States
72Mb, Quadp (Burst Of 4), Sync Sram, 4M X 18, 2.0 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi)
77T0760
72Mb, Quadp (Burst Of 4), Sync Sram, 4M X 18, 2.0 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) 77T0760
72Mb, QUADP (Burst of 4), Sync SRAM, 4M x 18, 2.0 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

72Mb, QUADP (Burst of 4), Sync SRAM, 4M x 18, 2.0 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS61QDP2B44M18A-400M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61QDP2B44M18A-400M3L
Integrated Circuits (ICs) - Memory - Memory IS61QDP2B44M18A-400M3L
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site
SRAM - Synchronous, QUADP Memory IC 72Mbit Parallel 400 MHz 8.4 ns 165-LFBGA (15x17)

SRAM - Synchronous, QUADP Memory IC 72Mbit Parallel 400 MHz 8.4 ns 165-LFBGA (15x17)

Buy Now Datasheet
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61QDP2B44M18A-400M3L-ND 77T0760 IS61QDP2B44M18A-400M3L IS61QDP2B44M18A-400M3L IS61QDP2B44M18A-400M3L
Product Name Memory 72Mb, Quadp (Burst Of 4), Sync Sram, 4M X 18, 2.0 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72000 kbits 72000 kbits 72000 kbits 72000 kbits
Package Type 165-LBGA BGA; 165-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-4134-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers