SRAM - Synchronous, QUADP Memory IC 72Mb (2M x 36) Parallel 333MHz 8.4ns 165-LFBGA (13x15)
SRAM - Synchronous, QUADP Memory IC 72Mbit Parallel 333 MHz 8.4 ns 165-LFBGA (13x15)
IC SRAM 72MBIT PARALLEL 165LFBGA
IC SRAM 72MBIT PARALLEL 165LFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61QDP2B22M36A1-333B4L-ND | IS61QDP2B22M36A1-333B4L | IS61QDP2B22M36A1-333B4L | IS61QDP2B22M36A1-333B4L |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 72000 kbits | 72000 kbits | 72000 kbits | 72000 kbits |
| Package Type | 165-LBGA | BGA; 165-LBGA |