Integrated Silicon Solution, Inc. Memory IS61QDB42M36A-300M3L

Description
SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 300MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet
Description
SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 300MHz 8.4ns 165-LFBGA (15x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61QDB42M36A-300M3L-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 300MHz 8.4ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 300MHz 8.4ns 165-LFBGA (15x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61QDB42M36A-300M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61QDB42M36A-300M3L
Integrated Circuits (ICs) - Memory - Memory IS61QDB42M36A-300M3L
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) - 77T0733 - Newark, An Avnet Company
Chicago, IL, United States
72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi)
77T0733
72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) 77T0733
72Mb, QUAD (Burst of 2), Sync SRAM, 2M x 36, 165 Ball FBGA (15x17 mm), RoHS

72Mb, QUAD (Burst of 2), Sync SRAM, 2M x 36, 165 Ball FBGA (15x17 mm), RoHS

Supplier's Site
Memory - IS61QDB42M36A-300M3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QUAD Memory IC 72Mbit Parallel 300 MHz 8.4 ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 72Mbit Parallel 300 MHz 8.4 ns 165-LFBGA (15x17)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61QDB42M36A-300M3L-ND IS61QDB42M36A-300M3L IS61QDB42M36A-300M3L 77T0733 IS61QDB42M36A-300M3L
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory 72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 72000 kbits 72000 kbits 72000 kbits 72000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 71V124SA20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CY14B104L-ZS20XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers