Integrated Silicon Solution, Inc. Memory - SRAM - IS61QDB42M18-250M3 IS61QDB42M18-250M3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777217-IS61QDB42M18- 250M3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QUAD Operating Supply Voltage: 1.71 V ~ 1.89 V Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 7.5ns Family Name: IS61QDB42M18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LFBGA (15x17) Alternative Parts (Cross-Reference): IS61QDB42M18-250M3L; Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777217-IS61QDB42M18- 250M3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QUAD Operating Supply Voltage: 1.71 V ~ 1.89 V Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 7.5ns Family Name: IS61QDB42M18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LFBGA (15x17) Alternative Parts (Cross-Reference): IS61QDB42M18-250M3L; Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61QDB42M18-250M3 - 777217-IS61QDB42M18-250M3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61QDB42M18-250M3
777217-IS61QDB42M18-250M3
Memory - SRAM - IS61QDB42M18-250M3 777217-IS61QDB42M18-250M3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777217-IS61QDB42M18- 250M3 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 165-LBGA Mounting: SMD Technology: SRAM - Synchronous, QUAD Operating Supply Voltage: 1.71 V ~ 1.89 V Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 7.5ns Family Name: IS61QDB42M18 Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LFBGA (15x17) Alternative Parts (Cross-Reference): IS61QDB42M18-250M3L; Introduction Date: July 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777217-IS61QDB42M18-250M3
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 165-LBGA
Mounting: SMD
Technology: SRAM - Synchronous, QUAD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Access Time: 7.5ns
Family Name: IS61QDB42M18
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-LFBGA (15x17)
Alternative Parts (Cross-Reference): IS61QDB42M18-250M3L;
Introduction Date: July 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad 36Mb Memory IC and Storage Component - 500-IS61QDB42M18-250M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 36Mb Memory IC and Storage Component
500-IS61QDB42M18-250M3
Quad 36Mb Memory IC and Storage Component 500-IS61QDB42M18-250M3
SRAM 36Mb 2Mbx18 QUAD Sync SRAM Product overview: IS61QDB42M18-250M3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 36Mb, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-IS61QDB42M18-250 M3 can be used for catalog matching and distributor lookup.

SRAM 36Mb 2Mbx18 QUAD Sync SRAM Product overview: IS61QDB42M18-250M3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 36Mb, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-IS61QDB42M18-250M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61QDB42M18-250M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777217-IS61QDB42M18-250M3 500-IS61QDB42M18-250M3 IS61QDB42M18-250M3 IS61QDB42M18-250M3
Product Name Memory - SRAM - IS61QDB42M18-250M3 Quad 36Mb Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details