Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS61QDB22M36A-333B4LI

Description
Win Source Part Number: 1027217-IS61QDB22M36 A-333B4LI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, QUAD Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 1.35 ns Voltage - Supply: 1.71V ~ 1.89V Package / Case: 165-LBGA Supplier Device Package: 165-LFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 333 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1471BV25-133BZXC ; IS61QDB24M18A-300B4L I; IS61QDB44M18A-300M3L ; CY7C1513KV18-250BZXC ; CY7C1513KV18-250BZI; CY7C1514KV18-250BZXC ; IS61QDPB42M36A1-500M 3LIIS61QDB22M36A333B 4LI; ECCN: 3A991B2A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61QDB22
Request a Quote Datasheet
Description
Win Source Part Number: 1027217-IS61QDB22M36 A-333B4LI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, QUAD Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 1.35 ns Voltage - Supply: 1.71V ~ 1.89V Package / Case: 165-LBGA Supplier Device Package: 165-LFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 333 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1471BV25-133BZXC ; IS61QDB24M18A-300B4L I; IS61QDB44M18A-300M3L ; CY7C1513KV18-250BZXC ; CY7C1513KV18-250BZI; CY7C1514KV18-250BZXC ; IS61QDPB42M36A1-500M 3LIIS61QDB22M36A333B 4LI; ECCN: 3A991B2A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61QDB22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1027217-IS61QDB22M36A-333B4LI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1027217-IS61QDB22M36A-333B4LI
Integrated Circuits (ICs) - Memory 1027217-IS61QDB22M36A-333B4LI
Win Source Part Number: 1027217-IS61QDB22M36 A-333B4LI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, QUAD Memory Type: Volatile Memory Size: 72Mb (2M x 36) Access Time: 1.35 ns Voltage - Supply: 1.71V ~ 1.89V Package / Case: 165-LBGA Supplier Device Package: 165-LFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 333 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): CY7C1471BV25-133BZXC ; IS61QDB24M18A-300B4L I; IS61QDB44M18A-300M3L ; CY7C1513KV18-250BZXC ; CY7C1513KV18-250BZI; CY7C1514KV18-250BZXC ; IS61QDPB42M36A1-500M 3LIIS61QDB22M36A333B 4LI; ECCN: 3A991B2A Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61QDB22

Win Source Part Number: 1027217-IS61QDB22M36A-333B4LI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QUAD
Memory Type: Volatile
Memory Size: 72Mb (2M x 36)
Access Time: 1.35 ns
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 165-LBGA
Supplier Device Package: 165-LFBGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 333 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): CY7C1471BV25-133BZXC; IS61QDB24M18A-300B4LI; IS61QDB44M18A-300M3L; CY7C1513KV18-250BZXC; CY7C1513KV18-250BZI; CY7C1514KV18-250BZXC; IS61QDPB42M36A1-500M3LIIS61QDB22M36A333B4LI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61QDB22

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61QDB22M36A-333B4LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61QDB22M36A-333B4LI
Memory IC and Storage Component 774-IS61QDB22M36A-333B4LI
IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61QDB22M36A-333B4L I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61QDB22M36A-33 3B4LI can be used for catalog matching and distributor lookup.

IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61QDB22M36A-333B4LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61QDB22M36A-333B4LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61QDB22M36A-333B4LI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333MHz 1.35ns 165-LFBGA (13x15)

SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333MHz 1.35ns 165-LFBGA (13x15)

Buy Now Datasheet
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61QDB22M36A-333B4LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61QDB22M36A-333B4LI
Integrated Circuits (ICs) - Memory - Memory IS61QDB22M36A-333B4LI
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site
72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (13X15 Mm), Rohs Integrated Silicon Solution (Issi) - 18W6950 - Newark, An Avnet Company
Chicago, IL, United States
72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (13X15 Mm), Rohs Integrated Silicon Solution (Issi)
18W6950
72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (13X15 Mm), Rohs Integrated Silicon Solution (Issi) 18W6950
72Mb, QUAD (Burst of 2), Sync SRAM, 2M x 36, 165 Ball FBGA (13x15 mm), RoHS

72Mb, QUAD (Burst of 2), Sync SRAM, 2M x 36, 165 Ball FBGA (13x15 mm), RoHS

Supplier's Site
SRAM - Synchronous, QUAD Memory IC 72Mbit Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)

SRAM - Synchronous, QUAD Memory IC 72Mbit Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1027217-IS61QDB22M36A-333B4LI 774-IS61QDB22M36A-333B4LI IS61QDB22M36A-333B4LI-ND IS61QDB22M36A-333B4LI IS61QDB22M36A-333B4LI 18W6950 IS61QDB22M36A-333B4LI
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory 72Mb, Quad (Burst Of 2), Sync Sram, 2M X 36, 165 Ball Fbga (13X15 Mm), Rohs Integrated Silicon Solution (Issi) Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Access Time 1.35 ns 0.4500 ns 1.35 ns 1.35 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.71V ~ 1.89V 1.7 1.71V ~ 1.89V 165-LBGA 1.71V ~ 1.89V
Density 72000 kbits 72000 kbits 72000 kbits 72000 kbits 72000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA10PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 256 kbits
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details