SRAM - Synchronous, QUAD Memory IC 36Mb (2M x 18) Parallel 250MHz 8.4ns 165-LFBGA (15x17)
IC SRAM 36MBIT PARALLEL 165LFBGA
SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 8.4 ns 165-LFBGA (15x17)
36Mb, QUAD (Burst of 2), Sync SRAM, 2M x 18, 165 Ball FBGA (15x17 mm), RoHS
IC SRAM 36MBIT PARALLEL 165LFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61QDB22M18A-250M3L-ND | IS61QDB22M18A-250M3L | IS61QDB22M18A-250M3L | 77T0724 | IS61QDB22M18A-250M3L |
| Product Name | Memory | Memory | Memory | 36Mb, Quad (Burst Of 2), Sync Sram, 2M X 18, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits | |
| Package Type | 165-LBGA | BGA; 165-LBGA | BGA |