Integrated Silicon Solution, Inc. Memory - SRAM - IS61QDB22M18-250M3 IS61QDB22M18-250M3

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189252-IS61QDB22M18 -250M3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QUAD Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 165-LFBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189252-IS61QDB22M18 -250M3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QUAD Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 165-LFBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 1.89V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61QDB22M18-250M3 - 1189252-IS61QDB22M18-250M3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61QDB22M18-250M3
1189252-IS61QDB22M18-250M3
Memory - SRAM - IS61QDB22M18-250M3 1189252-IS61QDB22M18-250M3
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189252-IS61QDB22M18 -250M3 Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous, QUAD Memory Type: Volatile Memory Size: 36Mb (2M x 18) Access Time: 7.5ns Categories: Integrated Circuits Supplier Device Package: 165-LFBGA (15x17) Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Clock Frequency: 250MHz Memory Interface: Parallel Manufacturer Package: 165-LBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 105 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189252-IS61QDB22M18-250M3
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous, QUAD
Memory Type: Volatile
Memory Size: 36Mb (2M x 18)
Access Time: 7.5ns
Categories: Integrated Circuits
Supplier Device Package: 165-LFBGA (15x17)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 250MHz
Memory Interface: Parallel
Manufacturer Package: 165-LBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 105
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now
Memory IC and Storage Component - 774-IS61QDB22M18-250M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61QDB22M18-250M3
Memory IC and Storage Component 774-IS61QDB22M18-250M3
IC SRAM 36MBIT PARALLEL 165LFBGA Product overview: IS61QDB22M18-250M3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61QDB22M18-250 M3 can be used for catalog matching and distributor lookup.

IC SRAM 36MBIT PARALLEL 165LFBGA Product overview: IS61QDB22M18-250M3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61QDB22M18-250M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61QDB22M18-250M3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QUAD Memory IC 36Mb (2M x 18) Parallel 250MHz 7.5ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 36Mb (2M x 18) Parallel 250MHz 7.5ns 165-LFBGA (15x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61QDB22M18-250M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61QDB22M18-250M3
Integrated Circuits (ICs) - Memory - Memory IS61QDB22M18-250M3
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
Memory - IS61QDB22M18-250M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189252-IS61QDB22M18-250M3 774-IS61QDB22M18-250M3 IS61QDB22M18-250M3-ND IS61QDB22M18-250M3 IS61QDB22M18-250M3 IS61QDB22M18-250M3
Product Name Memory - SRAM - IS61QDB22M18-250M3 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.71V ~ 1.89V 1.71V ~ 1.89V 1.71V ~ 1.89V 0degC ~ 70degC (TA) 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 93Z451FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details