Integrated Silicon Solution, Inc. Memory IS61QDB21M36-250M3L

Description
SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)
Request a Quote Datasheet
Description
SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61QDB21M36-250M3L-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61QDB21M36-250M3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61QDB21M36-250M3L
Memory IC and Storage Component 774-IS61QDB21M36-250M3L
IC SRAM 36MBIT PARALLEL 165LFBGA Product overview: IS61QDB21M36-250M3L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61QDB21M36-250 M3L can be used for catalog matching and distributor lookup.

IC SRAM 36MBIT PARALLEL 165LFBGA Product overview: IS61QDB21M36-250M3L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61QDB21M36-250M3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61QDB21M36-250M3L - 069862-IS61QDB21M36-250M3L - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61QDB21M36-250M3L
069862-IS61QDB21M36-250M3L
Memory - SRAM - IS61QDB21M36-250M3L 069862-IS61QDB21M36-250M3L
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 069862-IS61QDB21M36- 250M3L Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Synchronous, QUAD Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 7.5ns Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 165-LFBGA (15x17) Supply Voltage - Operating: 1.71 V to 1.89 V Memory Format: SRAM Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 069862-IS61QDB21M36-250M3L
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, QUAD
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 7.5ns
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 165-LFBGA (15x17)
Supply Voltage - Operating: 1.71 V to 1.89 V
Memory Format: SRAM
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - IS61QDB21M36-250M3L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61QDB21M36-250M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61QDB21M36-250M3L
Integrated Circuits (ICs) - Memory - Memory IS61QDB21M36-250M3L
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61QDB21M36-250M3L-ND 774-IS61QDB21M36-250M3L 069862-IS61QDB21M36-250M3L IS61QDB21M36-250M3L IS61QDB21M36-250M3L IS61QDB21M36-250M3L
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61QDB21M36-250M3L Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36000 kbits 36000 kbits 36000 kbits 36000 kbits
Package Type 165-LBGA BGA; Tray BGA; 165-LFBGA (15x17) BGA; 165-LBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-CY14E116L-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers