Integrated Silicon Solution, Inc. Memory IS61QDB21M36-250M3

Description
SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)
Request a Quote Datasheet
Description
SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61QDB21M36-250M3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 36Mb (1M x 36) Parallel 250MHz 7.5ns 165-LFBGA (15x17)

Buy Now Datasheet
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61QDB21M36-250M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61QDB21M36-250M3
Integrated Circuits (ICs) - Memory - Memory IS61QDB21M36-250M3
IC SRAM 36MBIT PARALLEL 165LFBGA

IC SRAM 36MBIT PARALLEL 165LFBGA

Supplier's Site
Memory - IS61QDB21M36-250M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

SRAM - Synchronous, QUAD Memory IC 36Mbit Parallel 250 MHz 7.5 ns 165-LFBGA (15x17)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61QDB21M36-250M3-ND IS61QDB21M36-250M3 IS61QDB21M36-250M3 IS61QDB21M36-250M3
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36000 kbits 36000 kbits 36000 kbits 36000 kbits
Package Type 165-LBGA BGA BGA; 165-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details