Win Source Part Number: 1218724-IS61NVP51236
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3 ns
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61NVP51236B200B3LI
ECCN: 3A991B2A
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61NVP51236
IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NVP51236B-200B3L
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3ns 165-TFBGA (13x15)
IC SRAM 18MBIT PARALLEL 165TFBGA
IC SRAM 18MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3 ns 165-TFBGA (13x15)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1218724-IS61NVP51236B-200B3LI | 774-IS61NVP51236B-200B3LI | IS61NVP51236B-200B3LI-ND | IS61NVP51236B-200B3LI | IS61NVP51236B-200B3LI | IS61NVP51236B-200B3LI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3 ns | 3 ns | 3 ns | 3 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.375V ~ 2.625V | 2.375 | 2.375V ~ 2.625V | Surface Mount | 2.375V ~ 2.625V | |
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |