SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3.1ns 165-TFBGA (13x15)
IC SRAM 18MBIT PARALLEL 165TFBGA
18Mb,"No-Wait"/Pipel
IC SRAM 18MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61NVP51236-200B3LI-TR-ND | IS61NVP51236-200B3LI-TR | 18W6948 | IS61NVP51236-200B3LI-TR | IS61NVP51236-200B3LI-TR |
| Product Name | Memory | Memory | 18Mb,no-Wait/pipeline,sync,512K X 36,200Mhz,2.5V I/o,165 Ball Bga, Rohs Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA |