Integrated Silicon Solution, Inc. Quad 2.5V BGA Memory IC and Storage Component IS61NVP51236-200B3I

Description
SRAM Chip Sync Quad 2.5V 18M-bit 512K x 36 3.1ns 165-Pin BGA Product overview: IS61NVP51236-200B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NVP51236-200 B3I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM Chip Sync Quad 2.5V 18M-bit 512K x 36 3.1ns 165-Pin BGA Product overview: IS61NVP51236-200B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NVP51236-200 B3I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2.5V BGA Memory IC and Storage Component - 774-IS61NVP51236-200B3I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.5V BGA Memory IC and Storage Component
774-IS61NVP51236-200B3I
Quad 2.5V BGA Memory IC and Storage Component 774-IS61NVP51236-200B3I
SRAM Chip Sync Quad 2.5V 18M-bit 512K x 36 3.1ns 165-Pin BGA Product overview: IS61NVP51236-200B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NVP51236-200 B3I can be used for catalog matching and distributor lookup.

SRAM Chip Sync Quad 2.5V 18M-bit 512K x 36 3.1ns 165-Pin BGA Product overview: IS61NVP51236-200B3I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.5V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 2.5V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NVP51236-200B3I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61NVP51236-200B3I - 1189250-IS61NVP51236-200B3I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61NVP51236-200B3I
1189250-IS61NVP51236-200B3I
Memory - SRAM - IS61NVP51236-200B3I 1189250-IS61NVP51236-200B3I
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189250-IS61NVP51236 -200B3I Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 3.1ns Categories: Integrated Circuits Supplier Device Package: 165-TFBGA (13x15) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-LFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 144 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189250-IS61NVP51236-200B3I
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Supplier Device Package: 165-TFBGA (13x15)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 144
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet
Memory - IS61NVP51236-200B3I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61NVP51236-200B3I 1189250-IS61NVP51236-200B3I IS61NVP51236-200B3I IS61NVP51236-200B3I
Product Name Quad 2.5V BGA Memory IC and Storage Component Memory - SRAM - IS61NVP51236-200B3I Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 3.1 ns 3.1 ns 3.1 ns 3.1 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18000 kbits 18000 kbits 18000 kbits
Number of Words 512 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details