IC SRAM 18MBIT PARALLEL 100LQFP Product overview: IS61NVF51236B-6.5TQL
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133MHz 6.5ns 100-LQFP (14x20)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 161312-36B65
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 6.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Memory Format: SRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC SRAM 18MBIT PARALLEL 100LQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 133 MHz 6.5 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61NVF51236B-6.5TQL-TR | IS61NVF51236B-6.5TQL-TR-ND | 161312-36B65 | IS61NVF51236B-6.5TQL-TR | IS61NVF51236B-6.5TQL-TR | IS61NVF51236B-6.5TQL-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61NVF51236B-6.5TQL-TR | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | QFP; Tape & Reel (TR) | 100-LQFP | QFP; 100-LQFP (14x20) | QFP; 100-LQFP |