SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 133MHz 6.5ns 100-LQFP (14x20)
Win Source Part Number: 998492-IS61NVF51236-
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 6.5 ns
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 133 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete
IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IS61NVF51236-6.5TQL-
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 133 MHz 6.5 ns 100-LQFP (14x20)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61NVF51236-6.5TQL-TR-ND | 998492-IS61NVF51236-6.5TQL-TR | 774-IS61NVF51236-6.5TQL-TR | IS61NVF51236-6.5TQL-TR | IS61NVF51236-6.5TQL-TR | IS61NVF51236-6.5TQL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | ||
| Package Type | 100-LQFP | QFP; Tape & Reel (TR) | QFP | QFP; 100-LQFP |