SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100LQFP Product overview: IS61NLP51236B-200TQL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777215-IS61NLP51236B
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3ns
Family Name: IS61NLP51236B
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP (14x20)
Alternative Parts (Cross-Reference): CY7C1370C-167AI; CY7C1370CV25-167AI; CY7C1370CV25-167AIT;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC SRAM 18MBIT PARALLEL 100LQFP
IC SRAM 18MBIT PARALLEL 100LQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1392-ND | 774-IS61NLP51236B-200TQLI | 777215-IS61NLP51236B-200TQLI | IS61NLP51236B-200TQLI | IS61NLP51236B-200TQLI | IS61NLP51236B-200TQLI | IS61NLP51236B-200TQLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61NLP51236B-200TQLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | QFP | |||
| Supply Voltage | 3.135V ~ 3.465V | -3.3V; 3.135 | 3.135 V ~ 3.465 V | 3.135V ~ 3.465V | 3.135V ~ 3.465V | -40degC ~ 85degC (TA) |