SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3ns 165-TFBGA (13x15)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875485-IS61NLP51236B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 165-TFBGA (13x15)
Package: 165-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS61NLP51236
Categories: Integrated Circuits (ICs)
Case / Package: 165-TFBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 144
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IS61NLP51236B-200B3L
IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NLP51236B-200B3L
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3 ns 165-TFBGA (13x15)
IC SRAM 18MBIT PARALLEL 165TFBGA
IC SRAM 18MBIT PARALLEL 165TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1391-ND | 875485-IS61NLP51236B-200B3LI | 774-IS61NLP51236B-200B3LI | IS61NLP51236B-200B3LI | IS61NLP51236B-200B3LI | IS61NLP51236B-200B3LI |
| Product Name | Memory | Memory - SRAM - IS61NLP51236B-200B3LI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Package Type | 165-TBGA | BGA; 165-TFBGA (13x15) | BGA; 165-TBGA | |||
| Supply Voltage | 3.135V ~ 3.465V | -3.3V; 3.135 | 3.135V ~ 3.465V | Surface Mount |