IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IS61NLP51236-200TQLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017863-IS61NLP51236-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP
IC, SRAM, 18MBIT, 3.1NS, TQFP-100; Memory Size:18Mbit; SRAM Memory Configuration:512K x 36bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:3.1ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61NLP51236-200TQLI | 017863-IS61NLP51236-200TQLI | 706-1103-ND | IS61NLP51236-200TQLI | 43M5335 | IS61NLP51236-200TQLI | IS61NLP51236-200TQLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61NLP51236-200TQLI | Memory | Memory | Ic, Sram, 18Mbit, 3.1Ns, Tqfp-100; Memory Size Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Number of Words | 512 k |