Integrated Silicon Solution, Inc. Memory - SRAM - IS61NLP25672-200B1LI IS61NLP25672-200B1LI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 753786-IS61NLP25672- 200B1LI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 3.1ns Categories: Integrated Circuits Supplier Device Package: 209-LFBGA (14x22) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 209-BGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 753786-IS61NLP25672- 200B1LI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 3.1ns Categories: Integrated Circuits Supplier Device Package: 209-LFBGA (14x22) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 209-BGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61NLP25672-200B1LI - 753786-IS61NLP25672-200B1LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61NLP25672-200B1LI
753786-IS61NLP25672-200B1LI
Memory - SRAM - IS61NLP25672-200B1LI 753786-IS61NLP25672-200B1LI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 753786-IS61NLP25672- 200B1LI Packaging: Tray Mounting Style: SMD Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (256K x 72) Access Time: 3.1ns Categories: Integrated Circuits Supplier Device Package: 209-LFBGA (14x22) Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 209-BGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 2 (1 Year) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 753786-IS61NLP25672-200B1LI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (256K x 72)
Access Time: 3.1ns
Categories: Integrated Circuits
Supplier Device Package: 209-LFBGA (14x22)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 209-BGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Memory IC and Storage Component - 774-IS61NLP25672-200B1LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61NLP25672-200B1LI
Memory IC and Storage Component 774-IS61NLP25672-200B1LI
IC SRAM 18MBIT PAR 209LFBGA Product overview: IS61NLP25672-200B1LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP25672-200 B1LI can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PAR 209LFBGA Product overview: IS61NLP25672-200B1LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP25672-200B1LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 18MBIT PARALLEL 209LFBGA

IC SRAM 18MBIT PARALLEL 209LFBGA

Supplier's Site Datasheet
IC SRAM 18MBIT PARALLEL 209LFBGA

IC SRAM 18MBIT PARALLEL 209LFBGA

Supplier's Site Datasheet
Memory - IS61NLP25672-200B1LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 209-LFBGA (14x22)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 209-LFBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61NLP25672-200B1LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61NLP25672-200B1LI
Integrated Circuits (ICs) - Memory - Memory IS61NLP25672-200B1LI
IC SRAM 18MBIT PAR 209LFBGA

IC SRAM 18MBIT PAR 209LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 753786-IS61NLP25672-200B1LI 774-IS61NLP25672-200B1LI IS61NLP25672-200B1LI IS61NLP25672-200B1LI IS61NLP25672-200B1LI IS61NLP25672-200B1LI
Product Name Memory - SRAM - IS61NLP25672-200B1LI Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Synchronous, SDR; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 3.1 ns 3.1 ns 3.1 ns 3.1 ns 3.1 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135V ~ 3.465V -3.3V; 3.135 3.135V ~ 3.465V 3.135V ~ 3.465V -40degC ~ 85degC (TA)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B512I-SFXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details