SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100LQFP
IC SRAM 9MBIT PARALLEL 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61NLP25636B-200TQLI-TR-ND | IS61NLP25636B-200TQLI-TR | IS61NLP25636B-200TQLI-TR | IS61NLP25636B-200TQLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 100-LQFP | QFP; 100-LQFP |