SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 136133-IS61NLP25636A
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61NLP25636A-200TQL
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
SRAM, 9MBIT, 3.1NS, TQFP-100; Memory Size:9Mbit; SRAM Memory Configuration:256K x 8bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:3.1ns; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1102-ND | 136133-IS61NLP25636A-200TQLI | 774-IS61NLP25636A-200TQLI | IS61NLP25636A-200TQLI | 43M5323 | IS61NLP25636A-200TQLI | IS61NLP25636A-200TQLI |
| Product Name | Memory | Memory - SRAM - IS61NLP25636A-200TQLI | Memory IC and Storage Component | Memory | Sram, 9Mbit, 3.1Ns, Tqfp-100; Memory Size Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits | |
| Package Type | 100-LQFP | QFP; TQFP; 100-TQFP (14x20) | QFP; 100-LQFP | TQFP | |||
| Supply Voltage | 3.135V ~ 3.465V | 3.135 V ~ 3.465 V | -3.3V; 3.135 | 3.135V ~ 3.465V | Surface Mount |