IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61NLP25636A-200TQI
SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
Win Source Part Number: 1351307-IS61NLP25636
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 72
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mbit
Access Time: 3.1 ns
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61NLP25636
Product Status: Obsolete
Memory Organization: 256K x 36
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61NLP25636A-200TQI | IS61NLP25636A-200TQI-ND | 1351307-IS61NLP25636A-200TQI | IS61NLP25636A-200TQI | IS61NLP25636A-200TQI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; Tray | 100-LQFP | QFP; 100-LQFP |