Integrated Silicon Solution, Inc. Memory IC and Storage Component IS61NLP25636A-200B2LI

Description
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: IS61NLP25636A-200B2L I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP25636A-20 0B2LI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: IS61NLP25636A-200B2L I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP25636A-20 0B2LI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS61NLP25636A-200B2LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61NLP25636A-200B2LI
Memory IC and Storage Component 774-IS61NLP25636A-200B2LI
IC SRAM 9MBIT PARALLEL 119PBGA Product overview: IS61NLP25636A-200B2L I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP25636A-20 0B2LI can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PARALLEL 119PBGA Product overview: IS61NLP25636A-200B2LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP25636A-200B2LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1002344-IS61NLP25636A-200B2LI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1002344-IS61NLP25636A-200B2LI
Integrated Circuits (ICs) - Memory 1002344-IS61NLP25636A-200B2LI
Win Source Part Number: 1002344-IS61NLP25636 A-200B2LI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 84 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 9Mb (256K x 36) Access Time: 3.1 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 119-BBGA Supplier Device Package: 119-PBGA (14x22) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS61NLP25636

Win Source Part Number: 1002344-IS61NLP25636A-200B2LI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 84
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 9Mb (256K x 36)
Access Time: 3.1 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 119-BBGA
Supplier Device Package: 119-PBGA (14x22)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61NLP25636

Buy Now Datasheet
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 200 MHz 3.1 ns 119-PBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61NLP25636A-200B2LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61NLP25636A-200B2LI
Integrated Circuits (ICs) - Memory - Memory IS61NLP25636A-200B2LI
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site
IC SRAM 9MBIT PARALLEL 119PBGA

IC SRAM 9MBIT PARALLEL 119PBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61NLP25636A-200B2LI 1002344-IS61NLP25636A-200B2LI IS61NLP25636A-200B2LI IS61NLP25636A-200B2LI IS61NLP25636A-200B2LI
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 3.1 ns 3.1 ns 3.1 ns 3.1 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9000 kbits 9000 kbits 9000 kbits 9000 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 51-30259Z02-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details