Integrated Silicon Solution, Inc. Memory IS61NLP204836B-166TQLI-TR

Description
SRAM - Synchronous, SDR Memory IC 72Mb (2M x 36) Parallel 166MHz 3.8ns 100-LQFP (14x20)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 72Mb (2M x 36) Parallel 166MHz 3.8ns 100-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61NLP204836B-166TQLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 72Mb (2M x 36) Parallel 166MHz 3.8ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 72Mb (2M x 36) Parallel 166MHz 3.8ns 100-LQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61NLP204836B-166TQLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61NLP204836B-166TQLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61NLP204836B-166TQLI-TR
IC SRAM 72MBIT PARALLEL 100TQFP

IC SRAM 72MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 72MBIT PARALLEL 100TQFP

IC SRAM 72MBIT PARALLEL 100TQFP

Supplier's Site Datasheet
SRAM - Synchronous, SDR Memory IC 72Mbit Parallel 166 MHz 3.8 ns 100-LQFP (14x20)

SRAM - Synchronous, SDR Memory IC 72Mbit Parallel 166 MHz 3.8 ns 100-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61NLP204836B-166TQLI-TR-ND IS61NLP204836B-166TQLI-TR IS61NLP204836B-166TQLI-TR IS61NLP204836B-166TQLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 72000 kbits 2000 kbits 72000 kbits 72000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CY14E256L-SZ35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers
Memory - 71V3557S85BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 4500 kbits
View Details