SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189243-IS61NLP12836
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.465V
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: IS61NLP12836B-200TQL
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1101-ND | 1189243-IS61NLP12836B-200TQLI | 774-IS61NLP12836B-200TQLI | IS61NLP12836B-200TQLI | IS61NLP12836B-200TQLI | IS61NLP12836B-200TQLI |
| Product Name | Memory | Memory - SRAM - IS61NLP12836B-200TQLI | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 4000 kbits | 4500 kbits | 4500 kbits | 4500 kbits | |
| Package Type | 100-LQFP | QFP | QFP; 100-LQFP | |||
| Supply Voltage | 3.135V ~ 3.465V | 3.135V ~ 3.465V | -3.3V; 3.135 | -40degC ~ 85degC (TA) | 3.135V ~ 3.465V |