IC SRAM 36MBIT PARALLEL 165TFBGA Product overview: IS61NLP102436B-200B3
Win Source Part Number: 1355113-IS61NLP10243
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Base Product Number: IS61NLP102436
Technology: SRAM - Synchronous, SDR
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 3.135V ~ 3.465V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 36Mbit
Memory Organization: 1M x 36
Memory Interface: Parallel
Clock Frequency: 200 MHz
Access Time: 3.1 ns
SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 200MHz 3.1ns 165-TFBGA (13x15)
IC SRAM 36MBIT PARALLEL 165TFBGA
IC SRAM 36MBIT PARALLEL 165TFBGA
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61NLP102436B-200B3LI | 1355113-IS61NLP102436B-200B3LI | IS61NLP102436B-200B3LI-ND | IS61NLP102436B-200B3LI | IS61NLP102436B-200B3LI | IS61NLP102436B-200B3LI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits | |
| Number of Words | 1000 k |