Integrated Silicon Solution, Inc. Memory - SRAM - IS61NLP102436B-200B3LI-TR IS61NLP102436B-200B3LI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777213-IS61NLP102436 B-200B3LI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.1ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-TFBGA (13x15) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777213-IS61NLP102436 B-200B3LI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.1ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-TFBGA (13x15) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61NLP102436B-200B3LI-TR - 777213-IS61NLP102436B-200B3LI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61NLP102436B-200B3LI-TR
777213-IS61NLP102436B-200B3LI-TR
Memory - SRAM - IS61NLP102436B-200B3LI-TR 777213-IS61NLP102436B-200B3LI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777213-IS61NLP102436 B-200B3LI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 165-TBGA Mounting: SMD Technology: SRAM - Synchronous Operating Supply Voltage: 3.135 V ~ 3.465 V Memory Type: Volatile Memory Size: 36Mb (1M x 36) Access Time: 3.1ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 165-TFBGA (13x15) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777213-IS61NLP102436B-200B3LI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 165-TBGA
Mounting: SMD
Technology: SRAM - Synchronous
Operating Supply Voltage: 3.135 V ~ 3.465 V
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 3.1ns
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 165-TFBGA (13x15)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61NLP102436B-200B3LI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61NLP102436B-200B3LI-TR
Memory IC and Storage Component 774-IS61NLP102436B-200B3LI-TR
IC SRAM 36MBIT PARALLEL 165TFBGA Product overview: IS61NLP102436B-200B3 LI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP102436B-2 00B3LI-TR can be used for catalog matching and distributor lookup.

IC SRAM 36MBIT PARALLEL 165TFBGA Product overview: IS61NLP102436B-200B3LI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP102436B-200B3LI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS61NLP102436B-200B3LI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 200MHz 3.1ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 200MHz 3.1ns 165-TFBGA (13x15)

Buy Now Datasheet
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61NLP102436B-200B3LI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61NLP102436B-200B3LI-TR
Integrated Circuits (ICs) - Memory - Memory IS61NLP102436B-200B3LI-TR
IC SRAM 36MBIT PARALLEL 165TFBGA

IC SRAM 36MBIT PARALLEL 165TFBGA

Supplier's Site
IC SRAM 36MBIT PARALLEL 165TFBGA

IC SRAM 36MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777213-IS61NLP102436B-200B3LI-TR 774-IS61NLP102436B-200B3LI-TR IS61NLP102436B-200B3LI-TR-ND IS61NLP102436B-200B3LI-TR IS61NLP102436B-200B3LI-TR IS61NLP102436B-200B3LI-TR
Product Name Memory - SRAM - IS61NLP102436B-200B3LI-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 3.1 ns 3.1 ns 3.1 ns 3.1 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.135 V ~ 3.465 V 3.135V ~ 3.465V 3.135V ~ 3.465V 3.135V ~ 3.465V 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3558S133BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 4500 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers