Integrated Silicon Solution, Inc. Memory IS61NLP102418-250B3

Description
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250MHz 2.6ns 165-TFBGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250MHz 2.6ns 165-TFBGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61NLP102418-250B3-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250MHz 2.6ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 250MHz 2.6ns 165-TFBGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1181108-IS61NLP102418-250B3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1181108-IS61NLP102418-250B3
Integrated Circuits (ICs) - Memory 1181108-IS61NLP102418-250B3
Win Source Part Number: 1181108-IS61NLP10241 8-250B3 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 2.6 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 165-TBGA Supplier Device Package: 165-TFBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61NLP102418250B3; ECCN: 3A991B2A Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1181108-IS61NLP102418-250B3
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 2.6 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61NLP102418250B3;
ECCN: 3A991B2A
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61NLP102418-250B3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61NLP102418-250B3
Memory IC and Storage Component 774-IS61NLP102418-250B3
IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NLP102418-250B3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP102418-25 0B3 can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NLP102418-250B3 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP102418-250B3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61NLP102418-250B3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61NLP102418-250B3
Integrated Circuits (ICs) - Memory - Memory IS61NLP102418-250B3
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site
Memory - IS61NLP102418-250B3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61NLP102418-250B3-ND 1181108-IS61NLP102418-250B3 774-IS61NLP102418-250B3 IS61NLP102418-250B3 IS61NLP102418-250B3
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA; Tray BGA; 165-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA10Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-CY14B101LA-SP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details