Integrated Silicon Solution, Inc. Memory IS61NLP102418-200B3LI

Description
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200MHz 3.1ns 165-TFBGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200MHz 3.1ns 165-TFBGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61NLP102418-200B3LI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200MHz 3.1ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mb (1M x 18) Parallel 200MHz 3.1ns 165-TFBGA (13x15)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61NLP102418-200B3LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61NLP102418-200B3LI
Memory IC and Storage Component 774-IS61NLP102418-200B3LI
IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NLP102418-200B3L I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP102418-20 0B3LI can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61NLP102418-200B3LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61NLP102418-200B3LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61NLP102418-200B3LI - 040842-IS61NLP102418-200B3LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61NLP102418-200B3LI
040842-IS61NLP102418-200B3LI
Memory - SRAM - IS61NLP102418-200B3LI 040842-IS61NLP102418-200B3LI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 040842-IS61NLP102418 -200B3LI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Synchronous Memory Type: Volatile Memory Size: 18Mb (1M x 18) Access Time: 3.1ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 165-TFBGA (13x15) Supply Voltage - Operating: 3.135 V to 3.465 V Memory Format: SRAM Max Frequency: 200MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040842-IS61NLP102418-200B3LI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (1M x 18)
Access Time: 3.1ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 165-TFBGA (13x15)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61NLP102418-200B3LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61NLP102418-200B3LI
Integrated Circuits (ICs) - Memory - Memory IS61NLP102418-200B3LI
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3.1 ns 165-TFBGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61NLP102418-200B3LI-ND 774-IS61NLP102418-200B3LI 040842-IS61NLP102418-200B3LI IS61NLP102418-200B3LI IS61NLP102418-200B3LI IS61NLP102418-200B3LI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61NLP102418-200B3LI Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA; 165-TFBGA (13x15) BGA BGA; 165-TBGA
Supply Voltage 3.135V ~ 3.465V -3.3V; 3.135 3.135 V ~ 3.465 V -40degC ~ 85degC (TA) 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-01329 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details