Win Source Part Number: 1224639-IS61NLF51236
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 72
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 7.5 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 117 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61NLF51236B7.5TQLI
ECCN: 3A991B2A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS61NLF51236
SRAM Chip Async Single 3.3V 18M-bit 512K x 36 7.5ns 100-Pin LQFP Product overview: IS61NLF51236B-7.5TQL
IC SRAM 18MBIT PARALLEL 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1224639-IS61NLF51236B-7.5TQLI | 774-IS61NLF51236B-7.5TQLI | IS61NLF51236B-7.5TQLI |
| Product Name | Integrated Circuits (ICs) - Memory | 3.3V Memory IC and Storage Component | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns | 7.5 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Supply Voltage | 3.135V ~ 3.465V | -3.3V; 3.135 | |
| Density | 18000 kbits | 18000 kbits |