SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 165-TFBGA (13x15)
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
IC SRAM 9MBIT PARALLEL 165TFBGA
IC SRAM 9MBIT PARALLEL 165TFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61NLF51218A-7.5B3I-ND | IS61NLF51218A-7.5B3I | IS61NLF51218A-7.5B3I | IS61NLF51218A-7.5B3I |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA | BGA |