SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 117MHz 7.5ns 100-LQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61NLF25618A-7.5TQLI-TR-ND | IS61NLF25618A-7.5TQLI-TR | IS61NLF25618A-7.5TQLI-TR | IS61NLF25618A-7.5TQLI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4500 kbits | 256 kbits | 4500 kbits | 4500 kbits |
| Package Type | 100-LQFP | QFP; 100-LQFP |