SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)
IC SRAM 36MBIT PARALLEL 100LQFP Product overview: IS61NLF102436A-7.5TQ
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189241-IS61NLF10243
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 36Mb (1M x 36)
Access Time: 7.5ns
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 117MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
IC SRAM 36MBIT PARALLEL 100LQFP
IC SRAM 36MBIT PARALLEL 100LQFP
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61NLF102436A-7.5TQLI-ND | 774-IS61NLF102436A-7.5TQLI | 1189241-IS61NLF102436A-7.5TQLI | IS61NLF102436A-7.5TQLI | IS61NLF102436A-7.5TQLI | IS61NLF102436A-7.5TQLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61NLF102436A-7.5TQLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits | ||
| Package Type | 100-LQFP | QFP; Tray | QFP | QFP; 100-LQFP |