Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196708-IS61NLF10241
Number of Ports: 2
Frequency: 133 MHz
Operating Supply Voltage: 3.3 V
Access Time: 6.5 ns
Density: 18 Mb
Sync/Async: Synchronous
Word Size: 18 b
Number of Pins: 100
Categories: RAM
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 500 mA
Address Bus Width: 20 b
SRAM Chip Sync Dual 3.3V 18M-Bit 1M x 18 6.5ns 100-Pin TQFP Product overview: IS61NLF102418-6.5TQI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1196708-IS61NLF102418-6.5TQI | 774-IS61NLF102418-6.5TQI |
| Product Name | Memory - RAM - IS61NLF102418-6.5TQI | Dual 3.3V Memory IC and Storage Component |
| Memory Category | SRAM Chip | SRAM Chip |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Density | 18000 kbits | 18000 kbits |
| Package Type | QFP; TQFP; TQFP | TQFP |