Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 002035-IS61LV6416-8T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 8ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS61LV6416-8TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV6416-8TL-T
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 8 ns 44-TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 002035-IS61LV6416-8TL-TR | 774-IS61LV6416-8TL-TR | IS61LV6416-8TL-TR | IS61LV6416-8TL-TR | IS61LV6416-8TL-TR |
| Product Name | Memory - SRAM - IS61LV6416-8TL-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 8 ns | 8 ns | 8 ns | 8 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOP; 44-TSOP II | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 3.135 V ~ 3.6 V | -3.3V; 3.135 | Surface Mount | 3.6V; 3.135V ~ 3.6V |