Integrated Silicon Solution, Inc. Memory IS61LV6416-8KL

Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 8ns 44-SOJ
Request a Quote
Description
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 8ns 44-SOJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS61LV6416-8KL is a high-speed CMOS static RAM with a capacity of 1,048,576 bits, organized as 64K words by 16 bits. It operates with a single 3.3V power supply and features access times of 8 ns, making it suitable for applications requiring fast data retrieval. The device has a typical operating current of 75 mW and a standby current of 0.5 mW, ensuring low power consumption during operation. It supports a TTL compatible interface and offers fully static operation, eliminating the need for a clock or refresh cycles. The IS61LV6416-8KL is packaged in a 44-pin 400-mil SOJ format and is available in a lead-free version. This product is ideal for engineers looking for reliable memory solutions in commercial temperature ranges from 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The IS61LV6416-8KL is a high-speed CMOS static RAM with a capacity of 1,048,576 bits, organized as 64K words by 16 bits. It operates with a single 3.3V power supply and features access times of 8 ns, making it suitable for applications requiring fast data retrieval. The device has a typical operating current of 75 mW and a standby current of 0.5 mW, ensuring low power consumption during operation. It supports a TTL compatible interface and offers fully static operation, eliminating the need for a clock or refresh cycles. The IS61LV6416-8KL is packaged in a 44-pin 400-mil SOJ format and is available in a lead-free version. This product is ideal for engineers looking for reliable memory solutions in commercial temperature ranges from 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LV6416-8KL-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 8ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 8ns 44-SOJ

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LV6416-8KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LV6416-8KL
Integrated Circuits (ICs) - Memory - Memory IS61LV6416-8KL
IC SRAM 1MBIT PARALLEL 44SOJ

IC SRAM 1MBIT PARALLEL 44SOJ

Supplier's Site
Memory - IS61LV6416-8KL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 8 ns 44-SOJ

SRAM - Asynchronous Memory IC 1Mbit Parallel 8 ns 44-SOJ

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LV6416-8KL-ND IS61LV6416-8KL IS61LV6416-8KL IS61LV6416-8KL
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "44-BSOJ (0.400"", 10.16mm Width)" SOJ 44-BSOJ (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 6116LA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details