Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048051-IS61LV6416-1
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC SRAM 1MBIT PARALLEL 44TSOP II Product overview: IS61LV6416-10TI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV6416-10TI can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 10ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 1Mbit Parallel 10 ns 44-TSOP II
IC SRAM 1MBIT PARALLEL 44TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1048051-IS61LV6416-10TI | 774-IS61LV6416-10TI | IS61LV6416-10TI-ND | IS61LV6416-10TI | IS61LV6416-10TI | IS61LV6416-10TI | IS61LV6416-10TI |
| Product Name | Memory - SRAM - IS61LV6416-10TI | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 44-TSOP II | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400", 10.16mm Width) | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 3.135 V ~ 3.6 V | -3.3V; 3.135 | 3.135V ~ 3.6V | 3.135V ~ 3.6V | 3.6V; 3.135V ~ 3.6V | Surface Mount |